TE Connectivity RJ45 Connectors 6116317-5

Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Red LED Color (Bottom Right) : Green/Red LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Red Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 11 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 8 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Contact Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Red LED Color (Bottom Right) : Green/Red LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Red Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 11 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 8 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Contact Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6116317-5 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6116317-5
RJ45 Connectors 6116317-5
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Red LED Color (Bottom Right) : Green/Red LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Red Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 11 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 8 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Contact Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Connector Profile : Offset - Overhangs PCB
  • Grounding Tab Plating Material : Tin over Copper
  • LED Color (Bottom Left) : Green/Red
  • LED Color (Bottom Right) : Green/Red
  • LED Color (Top Left) : Green/Yellow
  • LED Color (Top Right) : Green/Red
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin over Copper

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 11
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 8

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 22.99 MM  [.905 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Ground Feature Type : Grounding Contact
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.35 MM  [.171 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 6116317-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6116317-5
Modular Connectors / Ethernet Connectors 6116317-5
2X8 OFFSET STK MJ,SHLD,LED(G/Y

2X8 OFFSET STK MJ,SHLD,LED(G/Y

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6116317-5
Modular Connectors / Ethernet Connectors 6116317-5
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1356784-6116317-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1356784-6116317-5
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1356784-6116317-5
Win Source Part Number: 1356784-6116317-5 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Base Product Number: 6116317 Mounting Type: Board Edge; Panel Mount; Through Hole HTSUS: 8536.69.4040 Ratings: Cat5 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Type: Jack Number of Rows: 2 Termination: Press-Fit Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material: Polybutylene Terephthalate (PBT), Polyester Number of Ports: 16 LED Color: Green, Yellow - Green, Yellow Tab Direction: Up and Down

Win Source Part Number: 1356784-6116317-5
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Base Product Number: 6116317
Mounting Type: Board Edge; Panel Mount; Through Hole
HTSUS: 8536.69.4040
Ratings: Cat5
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 2
Termination: Press-Fit
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Number of Ports: 16
LED Color: Green, Yellow - Green, Yellow
Tab Direction: Up and Down

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6116317-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6116317-5-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6116317-5-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-6116317-5
Electronic Connector 366-6116317-5
RJ11 Connector, 128 Pos, Press-Fit, RA, Shielded, 16 Port Product overview: 6116317-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6116317-5 can be used for catalog matching and distributor lookup.

RJ11 Connector, 128 Pos, Press-Fit, RA, Shielded, 16 Port Product overview: 6116317-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6116317-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2X8 Offset Stk Mj,shld,led(G/y) Amp - Te Connectivity - 19R5515 - Newark, An Avnet Company
Chicago, IL, United States
2X8 Offset Stk Mj,shld,led(G/y) Amp - Te Connectivity
19R5515
2X8 Offset Stk Mj,shld,led(G/y) Amp - Te Connectivity 19R5515
2X8 OFFSET STK MJ,SHLD,LED(G/Y)

2X8 OFFSET STK MJ,SHLD,LED(G/Y)

Supplier's Site
Modular Connectors / Ethernet Connectors - 6116317-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116317-5
Modular Connectors / Ethernet Connectors 6116317-5
Modular Connectors / Ethernet Connectors 2X8 OFFSET STK MJ SHLD,LED(G/Y)

Modular Connectors / Ethernet Connectors 2X8 OFFSET STK MJ SHLD,LED(G/Y)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6116317-5 6116317-5 1356784-6116317-5 6116317-5-ND 366-6116317-5 19R5515 6116317-5
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector 2X8 Offset Stk Mj,shld,led(G/y) Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Through Hole
Mounting Board Mount, Panel Mount Board Edge; Panel Mount; Through Hole Board Edge; Panel Mount; Through Hole
Unlock Full Specs
to access all available technical data