Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
6116301-1 - INV MJ,1X8,PNL GRD,SHLD,LED (G/Y)
INV MJ,1X8,PNL GRD,SHLD,LED (G/Y)
Modular Connectors / Ethernet Connectors INV MJ,1X8,PNL GRD SHLD,LED (G/Y)
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6116301-1 | 6116301-1-ND | 76AC9912 | 6116301-1 |
| Product Name | RJ45 Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | 6116301-1 - Inv Mj,1X8,pnl Grd,shld,led (G/y) Amp - Te Connectivity | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Termination | Through Hole - Solder | Through Hole | ||
| Mounting | Panel Mount | Through Hole |