TE Connectivity RJ45 Connectors 6116202-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.63 MM  [.655 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Natural Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Loose Piece, Tube, Box & Tube Packaging Quantity : 29 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.63 MM  [.655 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Natural Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Loose Piece, Tube, Box & Tube Packaging Quantity : 29 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6116202-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6116202-2
RJ45 Connectors 6116202-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM  [.153 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.63 MM  [.655 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Natural Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Loose Piece, Tube, Box & Tube Packaging Quantity : 29 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : 3.89 MM  [.153 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.63 MM  [.655 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Loose Piece, Tube, Box & Tube
  • Packaging Quantity : 29

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.99 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A144418-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A144418-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A144418-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6116202-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6116202-2
Modular Connectors / Ethernet Connectors 6116202-2
MJ,TE,8P,COMPL.PIN,C AT5,PC,Nat

MJ,TE,8P,COMPL.PIN,CAT5,PC,Nat

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6116202-2
Modular Connectors / Ethernet Connectors 6116202-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Mj,te,8P,compl.pin,cat5,pc,nat Amp - Te Connectivity - 19R5500 - Newark, An Avnet Company
Chicago, IL, United States
Mj,te,8P,compl.pin,cat5,pc,nat Amp - Te Connectivity
19R5500
Mj,te,8P,compl.pin,cat5,pc,nat Amp - Te Connectivity 19R5500
MJ,TE,8P,COMPL.PIN,C AT5,PC,NAT

MJ,TE,8P,COMPL.PIN,CAT5,PC,NAT

Supplier's Site
Modular Connectors / Ethernet Connectors - 6116202-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116202-2
Modular Connectors / Ethernet Connectors 6116202-2
Modular Connectors / Ethernet Connectors MJ,TE,8P,COMPL.PIN,C AT5,PC,Nat

Modular Connectors / Ethernet Connectors MJ,TE,8P,COMPL.PIN,CAT5,PC,Nat

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6116202-2 A144418-ND 6116202-2 19R5500 6116202-2
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Mj,te,8P,compl.pin,cat5,pc,nat Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Through Hole
Mounting Board Mount, Panel Mount Through Hole
Unlock Full Specs
to access all available technical data