TE Connectivity Combo Jacks 6116151-4

Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Number of RJ45 Contacts Loaded : 8 PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness : 1.27 over 1.27 MICM  [50 over 50 MICIN ] Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2.01 MM , 2.5 MM  [.04 INCH , .07 INCH , .09 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Green over green LED Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Signal Characteristics Data Rate (MBS) : 10 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Number of RJ45 Contacts Loaded : 8 PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness : 1.27 over 1.27 MICM  [50 over 50 MICIN ] Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2.01 MM , 2.5 MM  [.04 INCH , .07 INCH , .09 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Green over green LED Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Signal Characteristics Data Rate (MBS) : 10 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 6116151-4 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
6116151-4
Combo Jacks 6116151-4
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Number of RJ45 Contacts Loaded : 8 PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness : 1.27 over 1.27 MICM  [50 over 50 MICIN ] Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2.01 MM , 2.5 MM  [.04 INCH , .07 INCH , .09 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Green over green LED Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Signal Characteristics Data Rate (MBS) : 10 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Grounding Tab Plating Material : Tin over Copper
  • LED Color (Bottom Left) : Green
  • LED Color (Bottom Right) : None
  • LED Color (Top Left) : Green
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shell Plating Material : Nickel
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8, 4
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 4, 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • Number of RJ45 Contacts Loaded : 8
  • PCB Contact Termination Area Plating Material : Tin
  • RJ22 Contact Mating Area Plating Material : Gold over Nickel
  • RJ45 Contact Mating Area Plating Thickness : 1.27 over 1.27 MICM  [50 over 50 MICIN ]

Dimensions


  • Connector Height (INCH) : 1.135
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM , 2.01 MM , 2.5 MM  [.04 INCH , .07 INCH , .09 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Green over green LED

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Dual USB
  • Modular Jacks & Plugs Products : Combo Jacks
  • Sealable : No

Signal Characteristics


  • Data Rate (MBS) : 10

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6116151-4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6116151-4-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6116151-4-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Buy Now Datasheet
6116151-4 - Mj,2X1Rj45+2Usb,black,ledgrn&grn Amp - Te Connectivity - 76AC9910 - Newark, An Avnet Company
Chicago, IL, United States
6116151-4 - Mj,2X1Rj45+2Usb,black,ledgrn&grn Amp - Te Connectivity
76AC9910
6116151-4 - Mj,2X1Rj45+2Usb,black,ledgrn&grn Amp - Te Connectivity 76AC9910
6116151-4 - MJ,2X1RJ45+2USB,BLAC K,LEDGRN&GRN

6116151-4 - MJ,2X1RJ45+2USB,BLACK,LEDGRN&GRN

Supplier's Site
Mj,2X1Rj45+2Usb,black,ledgrn&grn Te Connectivity - 99X7880 - Newark, An Avnet Company
Chicago, IL, United States
Mj,2X1Rj45+2Usb,black,ledgrn&grn Te Connectivity
99X7880
Mj,2X1Rj45+2Usb,black,ledgrn&grn Te Connectivity 99X7880
MJ,2X1RJ45+2USB,BLAC K,LEDGRN&GRN

MJ,2X1RJ45+2USB,BLACK,LEDGRN&GRN

Supplier's Site
Modular Connectors / Ethernet Connectors - 6116151-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116151-4
Modular Connectors / Ethernet Connectors 6116151-4
Modular Connectors / Ethernet Connectors MJ 2X1RJ45+2USB BLACK LEDGRN&GRN

Modular Connectors / Ethernet Connectors MJ 2X1RJ45+2USB BLACK LEDGRN&GRN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6116151-4 6116151-4-ND 76AC9910 6116151-4
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks 6116151-4 - Mj,2X1Rj45+2Usb,black,ledgrn&grn Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A, Dual USB Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data