TE Connectivity Combo Jacks 6116151-2

Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin-Lead over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin-Lead over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 6116151-2 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
6116151-2
Combo Jacks 6116151-2
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin-Lead over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Grounding Tab Plating Material : Tin-Lead over Copper
  • LED Color (Bottom Left) : Yellow
  • LED Color (Bottom Right) : None
  • LED Color (Top Left) : Green
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin over Copper

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 4, 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • RJ22 Contact Mating Area Plating Material : Gold over Nickel
  • RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50

Dimensions


  • Connector Height (INCH) : 1.135
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Dual USB
  • Modular Jacks & Plugs Products : Combo Jacks
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6116151-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6116151-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6116151-2-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6116151-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116151-2
Modular Connectors / Ethernet Connectors 6116151-2
Modular Connectors / Ethernet Connectors 8 POS RJ45/DUAL USB 2 X 1 LED G/Y

Modular Connectors / Ethernet Connectors 8 POS RJ45/DUAL USB 2 X 1 LED G/Y

Buy Now Datasheet
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity - 16M4064 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity
16M4064
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity 16M4064
ADAPTER, RJ45-DUAL USB; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:RJ45 / USB A; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ADAPTER, RJ45-DUAL USB; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:RJ45 / USB A; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6116151-2 6116151-2-ND 6116151-2 16M4064
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A, Dual Modular Connector and RJ Connector USB
Termination Through Hole - Solder Through Hole Through Hole
Mounting Board Mount Through Hole PCB Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
Headers, Male Pins - A28528-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
USB Connectors - 1-292303-6 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
7 suppliers