TE Connectivity Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 61119-2

Description
Win Source Part Number: 1363257-61119-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61119 HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket), Flag Insulation Diameter: 0.045" ~ 0.070" (1.14mm ~ 1.78mm) Diameter - Barrel: 0.058" (1.47mm) Length - Barrel: 0.168" (4.27mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363257-61119-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61119 HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket), Flag Insulation Diameter: 0.045" ~ 0.070" (1.14mm ~ 1.78mm) Diameter - Barrel: 0.058" (1.47mm) Length - Barrel: 0.168" (4.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363257-61119-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363257-61119-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363257-61119-2
Win Source Part Number: 1363257-61119-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61119 HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket), Flag Insulation Diameter: 0.045" ~ 0.070" (1.14mm ~ 1.78mm) Diameter - Barrel: 0.058" (1.47mm) Length - Barrel: 0.168" (4.27mm)

Win Source Part Number: 1363257-61119-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61119
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Female, Receptacle (Socket), Flag
Insulation Diameter: 0.045" ~ 0.070" (1.14mm ~ 1.78mm)
Diameter - Barrel: 0.058" (1.47mm)
Length - Barrel: 0.168" (4.27mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61119-2
Electronic Connector 392-61119-2
Terminal SKT Crimp RA Cable Mount 20-24AWG Reel Product overview: 61119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61119-2 can be used for catalog matching and distributor lookup.

Terminal SKT Crimp RA Cable Mount 20-24AWG Reel Product overview: 61119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61119-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel, Bullet Connectors - A104095CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104095CT-ND
Barrel, Bullet Connectors A104095CT-ND
Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A104095TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104095TR-ND
Barrel, Bullet Connectors A104095TR-ND
Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin

Buy Now Datasheet
Contacts - 61119-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
61119-2
Contacts 61119-2
PIN RECPT .058 R/A PTPPHBZ

PIN RECPT .058 R/A PTPPHBZ

Buy Now
Pin Recpt .058 R/a Ptpphbz Rohs Compliant Amp - Te Connectivity - 16H2133 - Newark, An Avnet Company
Chicago, IL, United States
Pin Recpt .058 R/a Ptpphbz Rohs Compliant Amp - Te Connectivity
16H2133
Pin Recpt .058 R/a Ptpphbz Rohs Compliant Amp - Te Connectivity 16H2133
PIN RECPT .058 R/A PTPPHBZ ROHS COMPLIANT: YES

PIN RECPT .058 R/A PTPPHBZ ROHS COMPLIANT: YES

Supplier's Site
Barrel, Bullet Connectors - 61119-2 - ODG (Origin Data Global)
Shenzhen, China
Barrel, Bullet Connectors
61119-2
Barrel, Bullet Connectors 61119-2
CONN TERM RCPT FLAG 20-24AWG

CONN TERM RCPT FLAG 20-24AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363257-61119-2 392-61119-2 A104095CT-ND 61119-2 16H2133 61119-2
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Electronic Connector Barrel, Bullet Connectors Contacts Pin Recpt .058 R/a Ptpphbz Rohs Compliant Amp - Te Connectivity Barrel, Bullet Connectors
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details