Pin Contact 14-20 AWG Crimp
CONN PIN 14-20AWG CRIMP TERM
CMNL PIN 20-14 BR ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100718TR-ND | 61118-2 | 792-61118-2 | 16H2131 |
| Product Name | Rectangular Connector Contacts | Connectors | CONN PIN 14-20AWG CRIMP TERM | Cmnl Pin 20-14 Br Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 14 to 20 AWG | |||
| Geometry | Straight; Straight |