TE Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 61118-1.

Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SOFT SHELL CONNECTORS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SOFT SHELL CONNECTORS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AC0621 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AC0621
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AC0621
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SOFT SHELL CONNECTORS ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SOFT SHELL CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0621
Product Name Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details