Win Source Part Number: 997733-61118-1
Category: Connectors, Interconnects>Rectan
Series: Commercial MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 61118-1-ND,A97887CT,
Base Product Number: 61118
Pin Contact Tin 14-20 AWG Crimp
Pin Contact Tin 14-20 AWG Crimp
Male Crimp Connector, 15A, 250V, 20-14 AWG, Tin Brass Product overview: 61118-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61118-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Soft Shell Connectors RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 997733-61118-1 | 61118-1 | A97887CT-ND | 332-61118-1 | 29AH8869 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Connectors | Rectangular Connector Contacts | 15A 250V Electronic Connector | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Crimp | Crimp | Crimp | ||
| Contact Size (AWG) | 14 to 20 AWG | ? to 14 AWG |