TE Connectivity ™ Crimp Contacts 61117-4

Description
TE Connectivity 61117-4 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 61117-4 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7202272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202272P
Crimp Contacts 7202272P
TE Connectivity 61117-4 Crimp Terminal

TE Connectivity 61117-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 7202272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202272
Crimp Contacts 7202272
TE Connectivity 61117-4 Crimp Terminal

TE Connectivity 61117-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1895942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1895942
Crimp Contacts 1895942
TE Connectivity 61117-4 Crimp Terminal

TE Connectivity 61117-4 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 61117-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
61117-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 61117-4
Win Source Part Number: 1363414-61117-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61117 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363414-61117-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61117
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7202272P 7202272 61117-4
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46F140 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.1020 inch (2.59 mm)
Length 39.37 inch (1000 mm)
View Details