TE Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 61117-1.

Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8406 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
26AC8406
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 26AC8406
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8406
Product Name Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products