Pin Contact Tin 18-24 AWG Crimp Stamped
Pin Contact Tin 18-24 AWG Crimp Stamped
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: NI-780-4S4
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Male Pin Connector 15A 250V 18-24AWG Crimp Tin Bronze Product overview: 61116-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61116-4 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CMNL PIN 24-18 PTPHBZ
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61116-4 | A25554CT-ND | 332-61116-4 | 90F3535 | 76AC9904 | |
| Product Name | Connectors | Rectangular Connector Contacts | Connectors,Interconnects | 15A 250V Electronic Connector | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Cmnl Pin 24-18 Ptphbz Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 18 to 24 AWG | 24 AWG | ||||
| Termination | Solder, PCB | Crimp | Crimp |