Power Pin Connector, 15A, 250V, 4 Pos, Crimp, Brass, Tin Product overview: 61116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61116-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin 18-24 AWG Crimp Stamped
Pin Contact Tin 18-24 AWG Crimp Stamped
Manufacturer: TE Connectivity
Win Source Part Number: 907651-61116-1
Series: Commercial MATE-N-LOK
Features: Pin Contact Tin 18-24 AWG Crimp Stamped
Package: Reel - TR
Family Name: 61116
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100712CT, -61116-1-CSI, 611161, 61116-1-ND, A100712TR, -61116-1-SI
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-61116-1 | A100712CT-ND | 907651-61116-1 | 70C3834 | 30AC5485 |
| Product Name | 15A 250V Electronic Connector | Rectangular Connector Contacts | Rectangular Connectors - 61116-1 | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | CRIMP | ||
| Voltage Rating | 250 volts |