Win Source Part Number: 1365039-61070-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61070
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
FASTON .110 Flag Receptacle, Brass/Tin, 22-18 AWG, Right Angle Product overview: 61070-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61070-1 can be used for catalog matching and distributor lookup.
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Terminals 110 FLG FAST REC 22- Reel of 12000
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365039-61070-1 | 61070-1 | 392-61070-1 | A27761TR-ND | 34B694 | 61070-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity | Terminals |
| Termination | Crimp | Receptacle | Crimp |