Win Source Part Number: 1364793-61060-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, PIDG
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61060
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Mating End Insulated
Length - Overall: 0.734" (18.64mm)
Color: Transparent
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.100" (2.54mm)
Faston Receptacle, 18-22AWG, Brass, Tin Plated, 300V Product overview: 61060-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61060-2 can be used for catalog matching and distributor lookup.
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
FEMALE QUICK DISCONNECT, 18-22AWG/2.79MM; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364793-61060-2 | 392-61060-2 | A09049CT-ND | 61060-2 | 99X7876 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | 300V Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals | Female Quick Disconnect, 18-22Awg/2.79Mm; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle |