TE Connectivity Terminals 61060-1

Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 61060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
61060-1
Terminals 61060-1
RECEPT,PIDG FASTON 22-18 110

RECEPT,PIDG FASTON 22-18 110

Buy Now
Quick Connects, Quick Disconnect Connectors - A09049-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09049-ND
Quick Connects, Quick Disconnect Connectors A09049-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61060-1
Terminals 61060-1
Terminals FASTON RECEPTACLE

Terminals FASTON RECEPTACLE

Buy Now Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity
46Y9472
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity 46Y9472
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 110 Series, 0.11" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 110 Series, 0.11" x 0.02" RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 2.79Mm, 22-18Awg; Product Range Amp - Te Connectivity - 26Y5278 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, 22-18Awg; Product Range Amp - Te Connectivity
26Y5278
Female Disconnect, 2.79Mm, 22-18Awg; Product Range Amp - Te Connectivity 26Y5278
FEMALE DISCONNECT, 2.79MM, 22-18AWG; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, 22-18AWG; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61060-1 A09049-ND 61060-1 46Y9472 26Y5278
Product Name Terminals Quick Connects, Quick Disconnect Connectors Terminals Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity Female Disconnect, 2.79Mm, 22-18Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details