TE Connectivity Terminal Adapters 61045-2

Description
"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female"
Request a Quote Datasheet
Description
"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Adapters - A27903-ND - DigiKey
Thief River Falls, MN, United States
Terminal Adapters
A27903-ND
Terminal Adapters A27903-ND
"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female"

"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61045-2
Terminals 61045-2
Terminals FASTON ADAPTOR .187"

Terminals FASTON ADAPTOR .187"

Buy Now Datasheet
Terminal Disconnectadapter 0.187In Crimp; Product Range Amp - Te Connectivity - 25R6422 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Disconnectadapter 0.187In Crimp; Product Range Amp - Te Connectivity
25R6422
Terminal Disconnectadapter 0.187In Crimp; Product Range Amp - Te Connectivity 25R6422
TERMINAL DISCONNECTADAPTER 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

TERMINAL DISCONNECTADAPTER 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Quick Disconnect Adapter, Faston 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Quick Disconnect Adapter, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
46Y9471
Quick Disconnect Terminal, Quick Disconnect Adapter, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity 46Y9471
Quick Disconnect Terminal, Quick Disconnect Adapter, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Quick Disconnect Adapter, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27903-ND 61045-2 25R6422
Product Name Terminal Adapters Terminals Terminal Disconnectadapter 0.187In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details