TE Connectivity SolderSleeve Shield Terminators 610385-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 610385-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
610385-000
SolderSleeve Shield Terminators 610385-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ] Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 11.43 MM  [.45 INCH ]
  • Recovered Inside Diameter (Max) : 5.72 MM  [.225 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 610385-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2197668-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2410584-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 115578-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 176246-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details