TE Connectivity Splices 610027-000

Description
Body Features Insulation Material : Heat Shrinkable, Transparent Blue, Radiation Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 16.9 MM  [.665 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrinkable, Transparent Blue, Radiation Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 16.9 MM  [.665 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 610027-000 - TE Connectivity
Berwyn, PA, United States
Splices
610027-000
Splices 610027-000
Body Features Insulation Material : Heat Shrinkable, Transparent Blue, Radiation Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 16.9 MM  [.665 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrinkable, Transparent Blue, Radiation Crosslinked Polyvinylidene Fluoride

Dimensions


  • Product Length : 16.9 MM  [.665 INCH ]

Industry Standards


  • Government Qualified Splice : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610027-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details