TE Connectivity Connector Backshells 610007-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/14, NAS 1642, M83723/87, NAS 1651, AS34541, M83723/65, AS34011, M83723/07, M83723/95, MS3476, NAS 1692, M83723/77, M83723/97, M83723/06, M83723/96, NAS 1653, M83723/49, M83723/04, M83723/75, M83723/82, NAS 1599, M83723/67, M83723/68, MS3470, M83723/05, M83723/78, AS34041, M83723/03, M83723/43, M83723/84, NAS 1700, M83723/13, NAS 1652, AS34501, AS34641, M83723/48, M83723/74, M83723/91, M83723/98, AS34091, AS34121, M83723/02, M83723/69, M83723/72, NAS 1693, AS34241, M83723/40, AS34671, M83723/73, M83723/76, AS34511, AS34001, M83723/85, NAS 1641, M83723/92, AS34461, M83723/66, MS3475, NAS 1650, NAS 1702, MS3472, M83723/36, AS34681, M83723/37, NAS 1643, M83723/41, M83723/83, AS34061, M83723/39, M83723/42, MS3459, NAS 1694, NAS 1699, M83723/71, AS34081, M83723/38, M83723/01, M83723/86, AS34561, MS3471, MS3474, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/14, NAS 1642, M83723/87, NAS 1651, AS34541, M83723/65, AS34011, M83723/07, M83723/95, MS3476, NAS 1692, M83723/77, M83723/97, M83723/06, M83723/96, NAS 1653, M83723/49, M83723/04, M83723/75, M83723/82, NAS 1599, M83723/67, M83723/68, MS3470, M83723/05, M83723/78, AS34041, M83723/03, M83723/43, M83723/84, NAS 1700, M83723/13, NAS 1652, AS34501, AS34641, M83723/48, M83723/74, M83723/91, M83723/98, AS34091, AS34121, M83723/02, M83723/69, M83723/72, NAS 1693, AS34241, M83723/40, AS34671, M83723/73, M83723/76, AS34511, AS34001, M83723/85, NAS 1641, M83723/92, AS34461, M83723/66, MS3475, NAS 1650, NAS 1702, MS3472, M83723/36, AS34681, M83723/37, NAS 1643, M83723/41, M83723/83, AS34061, M83723/39, M83723/42, MS3459, NAS 1694, NAS 1699, M83723/71, AS34081, M83723/38, M83723/01, M83723/86, AS34561, MS3471, MS3474, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 610007-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
610007-000
Connector Backshells 610007-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/08, M83723/14, NAS 1642, M83723/87, NAS 1651, AS34541, M83723/65, AS34011, M83723/07, M83723/95, MS3476, NAS 1692, M83723/77, M83723/97, M83723/06, M83723/96, NAS 1653, M83723/49, M83723/04, M83723/75, M83723/82, NAS 1599, M83723/67, M83723/68, MS3470, M83723/05, M83723/78, AS34041, M83723/03, M83723/43, M83723/84, NAS 1700, M83723/13, NAS 1652, AS34501, AS34641, M83723/48, M83723/74, M83723/91, M83723/98, AS34091, AS34121, M83723/02, M83723/69, M83723/72, NAS 1693, AS34241, M83723/40, AS34671, M83723/73, M83723/76, AS34511, AS34001, M83723/85, NAS 1641, M83723/92, AS34461, M83723/66, MS3475, NAS 1650, NAS 1702, MS3472, M83723/36, AS34681, M83723/37, NAS 1643, M83723/41, M83723/83, AS34061, M83723/39, M83723/42, MS3459, NAS 1694, NAS 1699, M83723/71, AS34081, M83723/38, M83723/01, M83723/86, AS34561, MS3471, MS3474, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/08, M83723/14, NAS 1642, M83723/87, NAS 1651, AS34541, M83723/65, AS34011, M83723/07, M83723/95, MS3476, NAS 1692, M83723/77, M83723/97, M83723/06, M83723/96, NAS 1653, M83723/49, M83723/04, M83723/75, M83723/82, NAS 1599, M83723/67, M83723/68, MS3470, M83723/05, M83723/78, AS34041, M83723/03, M83723/43, M83723/84, NAS 1700, M83723/13, NAS 1652, AS34501, AS34641, M83723/48, M83723/74, M83723/91, M83723/98, AS34091, AS34121, M83723/02, M83723/69, M83723/72, NAS 1693, AS34241, M83723/40, AS34671, M83723/73, M83723/76, AS34511, AS34001, M83723/85, NAS 1641, M83723/92, AS34461, M83723/66, MS3475, NAS 1650, NAS 1702, MS3472, M83723/36, AS34681, M83723/37, NAS 1643, M83723/41, M83723/83, AS34061, M83723/39, M83723/42, MS3459, NAS 1694, NAS 1699, M83723/71, AS34081, M83723/38, M83723/01, M83723/86, AS34561, MS3471, MS3474, NAS 1701

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac00-1004Bi Raychem - Te Connectivity - 36AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-1004Bi Raychem - Te Connectivity
36AC6860
Txr54Ac00-1004Bi Raychem - Te Connectivity 36AC6860
TXR54AC00-1004BI

TXR54AC00-1004BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 610007-000 36AC6860
Product Name Connector Backshells Txr54Ac00-1004Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details