TE Connectivity Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 61.189.11

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity - 31AJ4260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
31AJ4260
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 31AJ4260
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AJ4260
Product Name Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Bellows Electrical Contact - 1571-2 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details