TE Connectivity
Circular Connector Contacts
61.173.80.028
Description
Pin Contact Size 1.0mm
Request a Quote
Email Supplier
Datasheet
Description
Pin Contact Size 1.0mm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2452-61.173.80.028TR-ND |
|
Product Name
|
Circular Connector Contacts |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Molex Signal Tech Industrial Ltd.
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details