TE Connectivity Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 61.163.23

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Silver Plated Contacts
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Silver Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity - 31AJ4254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
31AJ4254
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 31AJ4254
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Silver Plated Contacts

CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 923 Circular Connectors; Contact Plating:Silver Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AJ4254
Product Name Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details