TE Connectivity Power Line Filter Modules 60VK6

Description
Single Phase EMC/EMI Line Filter 60A 250VAC 50/60Hz Single Stage Threaded Post (1/4-20)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 60A 250VAC 50/60Hz Single Stage Threaded Post (1/4-20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2299-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2299-ND
Power Line Filter Modules CCM2299-ND
Single Phase EMC/EMI Line Filter 60A 250VAC 50/60Hz Single Stage Threaded Post (1/4-20)

Single Phase EMC/EMI Line Filter 60A 250VAC 50/60Hz Single Stage Threaded Post (1/4-20)

Buy Now Datasheet
Power Line Filter, 1Phase, 250V, 60A; Filter Applications Corcom Te Connectivity - 79K4520 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 250V, 60A; Filter Applications Corcom Te Connectivity
79K4520
Power Line Filter, 1Phase, 250V, 60A; Filter Applications Corcom Te Connectivity 79K4520
POWER LINE FILTER, 1PHASE, 250V, 60A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 250V, 60A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2299-ND 79K4520
Product Name Power Line Filter Modules Power Line Filter, 1Phase, 250V, 60A; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers