TE Connectivity Power Line Filter Modules 60KESS6AFPW

Description
Three Phase (Wye) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-60KESS6AFPW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-60KESS6AFPW-ND
Power Line Filter Modules 174-60KESS6AFPW-ND
Three Phase (Wye) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)

Three Phase (Wye) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)

Buy Now Datasheet
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4350
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4350
POWER LINE FILTER, 3 PHASE, 60A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:60A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 60A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:60A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-60KESS6AFPW-ND 82AH4350
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4164 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details