TE Connectivity Power Line Filter Modules 60KEBS6AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-60KEBS6AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-60KEBS6AFPD-ND
Power Line Filter Modules 174-60KEBS6AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)

Three Phase (Delta) EMC/EMI Line Filter 60A 440VAC 50/60Hz Single Stage Threaded Post (M6)

Buy Now Datasheet
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4342 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4342
Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4342
POWER LINE FILTER, 3 PHASE, 60A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:60A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 60A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:60A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-60KEBS6AFPD-ND 82AH4342
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 60A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line EMC Filters - RTHN-5150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-138-314-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details