TE Connectivity Power Line Filter Modules 60DCF6

Description
DC EMC/EMI Line Filter 60A AC Single Stage Threaded Post (10-32)
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 60A AC Single Stage Threaded Post (10-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 60DCF6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
60DCF6-ND
Power Line Filter Modules 60DCF6-ND
DC EMC/EMI Line Filter 60A AC Single Stage Threaded Post (10-32)

DC EMC/EMI Line Filter 60A AC Single Stage Threaded Post (10-32)

Buy Now Datasheet
Rfi Power Line Filter, 60A; Filter Applications Corcom Te Connectivity - 54H3664 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 60A; Filter Applications Corcom Te Connectivity
54H3664
Rfi Power Line Filter, 60A; Filter Applications Corcom Te Connectivity 54H3664
RFI POWER LINE FILTER, 60A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 60A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 60DCF6-ND 54H3664
Product Name Power Line Filter Modules Rfi Power Line Filter, 60A; Filter Applications Corcom Te Connectivity
Filter Type DC Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL
Rated Voltage 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701343 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Common Mode Choke, 7.2Mh, 12A, 1-Phase; Dc Current Rating Schurter - 53AJ8396 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 12 amps
View Details