TE Connectivity 60Dbrl3=F6844A Corcom - Te Connectivity 60DBRL3

Description
60DBRL3=F6844A
Datasheet
Description
60DBRL3=F6844A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60Dbrl3=F6844A Corcom - Te Connectivity - 75AC9669 - Newark, An Avnet Company
Chicago, IL, United States
60Dbrl3=F6844A Corcom - Te Connectivity
75AC9669
60Dbrl3=F6844A Corcom - Te Connectivity 75AC9669
60DBRL3=F6844A

60DBRL3=F6844A

Supplier's Site
Connector, Power Entry, Receptacle, 60A; Product Range Corcom - Te Connectivity - 41R3797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 60A; Product Range Corcom - Te Connectivity
41R3797
Connector, Power Entry, Receptacle, 60A; Product Range Corcom - Te Connectivity 41R3797
CONNECTOR, POWER ENTRY, RECEPTACLE, 60A; Product Range:DB Series; Gender:Receptacle; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Voltage AC:300V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 60A; Product Range:DB Series; Gender:Receptacle; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Voltage AC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75AC9669 41R3797
Product Name 60Dbrl3=F6844A Corcom - Te Connectivity Connector, Power Entry, Receptacle, 60A; Product Range Corcom - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details