TE Connectivity Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity 60DBPL3

Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity - 41R3795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity
41R3795
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity 41R3795
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:3ft; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41R3795
Product Name Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details