TE Connectivity Rfi Power Line Filter, 60A; Voltage Rating Corcom Te Connectivity 60DBJ8

Description
RFI POWER LINE FILTER, 60A; Voltage Rating:150V; Current Rating:60A; No. of Phases:Single Phase; Product Range:CORCOM DB Series; Capacitance:0.1017µF ; Features:6" Wire Leads; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 60A; Voltage Rating:150V; Current Rating:60A; No. of Phases:Single Phase; Product Range:CORCOM DB Series; Capacitance:0.1017µF ; Features:6" Wire Leads; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 60A; Voltage Rating Corcom Te Connectivity - 41R3793 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 60A; Voltage Rating Corcom Te Connectivity
41R3793
Rfi Power Line Filter, 60A; Voltage Rating Corcom Te Connectivity 41R3793
RFI POWER LINE FILTER, 60A; Voltage Rating:150V; Current Rating:60A; No. of Phases:Single Phase; Product Range:CORCOM DB Series; Capacitance:0.1017µF ; Features:6" Wire Leads; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

RFI POWER LINE FILTER, 60A; Voltage Rating:150V; Current Rating:60A; No. of Phases:Single Phase; Product Range:CORCOM DB Series; Capacitance:0.1017µF; Features:6" Wire Leads; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41R3793
Product Name Rfi Power Line Filter, 60A; Voltage Rating Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers