TE Connectivity Power Line Filter Modules 60AYP6C

Description
Three Phase (Wye) EMC/EMI Line Filter 60A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 60A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1736-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1736-ND
Power Line Filter Modules CCM1736-ND
Three Phase (Wye) EMC/EMI Line Filter 60A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 60A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet
Rfi Power Line Filter, 60A, 3.4Ma; Voltage Rating Corcom Te Connectivity - 52K4525 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 60A, 3.4Ma; Voltage Rating Corcom Te Connectivity
52K4525
Rfi Power Line Filter, 60A, 3.4Ma; Voltage Rating Corcom Te Connectivity 52K4525
RFI POWER LINE FILTER, 60A, 3.4mA; Voltage Rating:250VAC; Current Rating:60A; Product Range:CORCOM A Series; Capacitance:3.29µF; Features:3-Phase WYE, Ground Choke; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:740µH RoHS Compliant: Yes

RFI POWER LINE FILTER, 60A, 3.4mA; Voltage Rating:250VAC; Current Rating:60A; Product Range:CORCOM A Series; Capacitance:3.29µF; Features:3-Phase WYE, Ground Choke; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:740µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1736-ND 52K4525
Product Name Power Line Filter Modules Rfi Power Line Filter, 60A, 3.4Ma; Voltage Rating Corcom Te Connectivity
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers