TE Connectivity Splices 60997-1

Description
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.75 MM  [.305 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (CMA) : 12000 - 18000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.75 MM  [.305 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (CMA) : 12000 - 18000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 60997-1 - TE Connectivity
Berwyn, PA, United States
Splices
60997-1
Splices 60997-1
Body Features Terminal & Contact Weight : .532 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.75 MM  [.305 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (CMA) : 12000 - 18000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .532 G  [.019 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 7.75 MM  [.305 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (CMA) : 12000 - 18000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A29927CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29927CT-ND
Terminals - Wire Splice Connectors A29927CT-ND
CONN SPLICE 12000-18000CMA CRIMP

CONN SPLICE 12000-18000CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A29927TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29927TR-ND
Terminals - Wire Splice Connectors A29927TR-ND
CONN SPLICE 12000-18000CMA CRIMP

CONN SPLICE 12000-18000CMA CRIMP

Buy Now Datasheet
Terminals SPLICE 12000-18000 Reel of 20000 - 792-60997-1 - Utmel Electronic Limited
Hong Kong, China
Terminals SPLICE 12000-18000 Reel of 20000
792-60997-1
Terminals SPLICE 12000-18000 Reel of 20000 792-60997-1
Terminals SPLICE 12000-18000 Reel of 20000

Terminals SPLICE 12000-18000 Reel of 20000

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60997-1 A29927CT-ND A29927TR-ND 792-60997-1
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals SPLICE 12000-18000 Reel of 20000
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details