TE Connectivity Contacts 60986-1

Description
.058 DIA PIN RECPT L/P
Request a Quote Datasheet
Description
.058 DIA PIN RECPT L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60986-1
Contacts 60986-1
.058 DIA PIN RECPT L/P

.058 DIA PIN RECPT L/P

Buy Now
Swedesboro, NJ, United States
Contacts
60986-1
Contacts 60986-1
Contacts

Contacts

Buy Now
Barrel, Bullet Connectors - 60986-1-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
60986-1-ND
Barrel, Bullet Connectors 60986-1-ND
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-60986-1
Electronic Connector 332-60986-1
Contact SKT Crimp ST Cable Mount 20-24AWG Bag Product overview: 60986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60986-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-24AWG Bag Product overview: 60986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60986-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1333747-60986-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1333747-60986-1
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1333747-60986-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333747-60986-1 Category: Connectors, Interconnects>Termin als>Barrel, Bullet Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Material: Phosphor Bronze Standard Package: 1,000 Terminal Type: Female, Receptacle (Socket) Length - Overall: 0.395" (10.03mm) Insulation: Non-Insulated Insulation Diameter: 0.060" ~ 0.090" (1.52mm ~ 2.29mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 609861,2266-60986-1, -60986-1-SI,-2-42935 -0001-SI-ND,-2-42935 -0001-SI Base Product Number: 60986 RoHS Status: ROHS3 Compliant Diameter - Barrel: 0.058" (1.47mm) Length - Barrel: 0.155" (3.94mm)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333747-60986-1
Category: Connectors, Interconnects>Terminals>Barrel, Bullet Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Material: Phosphor Bronze
Standard Package: 1,000
Terminal Type: Female, Receptacle (Socket)
Length - Overall: 0.395" (10.03mm)
Insulation: Non-Insulated
Insulation Diameter: 0.060" ~ 0.090" (1.52mm ~ 2.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 609861,2266-60986-1,-60986-1-SI,-2-42935-0001-SI-ND,-2-42935-0001-SI
Base Product Number: 60986
RoHS Status: ROHS3 Compliant
Diameter - Barrel: 0.058" (1.47mm)
Length - Barrel: 0.155" (3.94mm)

Buy Now Datasheet
.058 Dia Pin Recpt L/p Amp - Te Connectivity - 77M8537 - Newark, An Avnet Company
Chicago, IL, United States
.058 Dia Pin Recpt L/p Amp - Te Connectivity
77M8537
.058 Dia Pin Recpt L/p Amp - Te Connectivity 77M8537
.058 DIA PIN RECPT L/P

.058 DIA PIN RECPT L/P

Supplier's Site
.058 Dia Pin Recpt L/p Rohs Compliant Amp - Te Connectivity - 66F9162 - Newark, An Avnet Company
Chicago, IL, United States
.058 Dia Pin Recpt L/p Rohs Compliant Amp - Te Connectivity
66F9162
.058 Dia Pin Recpt L/p Rohs Compliant Amp - Te Connectivity 66F9162
.058 DIA PIN RECPT L/P ROHS COMPLIANT: YES

.058 DIA PIN RECPT L/P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60986-1 60986-1-ND 332-60986-1 1333747-60986-1 77M8537
Product Name Contacts Barrel, Bullet Connectors Electronic Connector Connectors, Interconnects - Terminals - Barrel, Bullet Connectors .058 Dia Pin Recpt L/p Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers