Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Round Solid, Round Stranded, Sector Solid
Configuration Features Number of Bolts : 6 Number of Cores : 4
Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 16 - 120, 10 - 95 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150
Electrical Characteristics Voltage Class (KV) : ≤ 1
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features Installation Technology : Piercing
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Shape : Round Solid, Round Stranded, Sector Solid
Configuration Features
- Number of Bolts : 6
- Number of Cores : 4
Dimensions
- Compatible Conductor Cross-Section Range - Branch (MMSQ) : 16 - 120, 10 - 95
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150
Electrical Characteristics
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features
- Installation Technology : Piercing