TE Connectivity Connector Contacts 60951-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 2.67 MM  [.085 - .105 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 2.67 MM  [.085 - .105 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 60951-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
60951-1
Connector Contacts 60951-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.16 - 2.67 MM  [.085 - .105 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Diameter : 2.13 MM  [.084 INCH ]
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.16 - 2.67 MM  [.085 - .105 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power
  • For Multiple Crimp : No
  • For Use With : Commercial MATE-N-LOK housings

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Barrel Type : Open Barrel
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 60951-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers