TE Connectivity Heat Shrink Boots 609473-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222W Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222W Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 609473-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
609473-000
Heat Shrink Boots 609473-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222W Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222W

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 609473-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
609473-000
shrink tube 609473-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 609473-000 609473-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details