TE Connectivity
PCB Terminals
60940-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 2.29 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.29 MM [.06 - .09 INCH ] PCB Hole Diameter : 3.1 MM [.161 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Other Terminals & Splices Comment : Machine applied applicator required.
Packaging Features Packaging Method : Box Packaging Quantity : 12000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 2.29 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.29 MM [.06 - .09 INCH ] PCB Hole Diameter : 3.1 MM [.161 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Other Terminals & Splices Comment : Machine applied applicator required.
Packaging Features Packaging Method : Box Packaging Quantity : 12000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 2.29 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.29 MM [.06 - .09 INCH ] PCB Hole Diameter : 3.1 MM [.161 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Other Terminals & Splices Comment : Machine applied applicator required.
Packaging Features Packaging Method : Box Packaging Quantity : 12000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Underplating Material : Copper
- Mating Pin Diameter : 1.47 MM [.058 INCH ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 2.29 MM [.09 INCH ]
- Accepts Insulation Diameter Range : 1.52 - 2.29 MM [.06 - .09 INCH ]
- PCB Hole Diameter : 3.1 MM [.161 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Other
- Terminals & Splices Comment : Machine applied applicator required.
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 12000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
60940-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details