Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Gray
Configuration Features Number of Conductors : 1 Number of Strands : 42
Dimensions Cable Insulation Thickness : .1 MM [.004 INCH ] Conductor Diameter Range : .43 MM [.017 INCH ] Outside Cable Diameter : .74 MM [.029 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 28
Electrical Characteristics Operating Voltage (V) : 600
Operation/Applicatio
n Wire Class : Equipment
Product Type Features Cable Style : Primary Wall Type : Single Wall
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Conductor Stranding : High Strand Count Conductor
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Gray
Configuration Features
- Number of Conductors : 1
- Number of Strands : 42
Dimensions
- Cable Insulation Thickness : .1 MM [.004 INCH ]
- Conductor Diameter Range : .43 MM [.017 INCH ]
- Outside Cable Diameter : .74 MM [.029 INCH ]
- Strand Size (AWG) : 44
- Wire Size (AWG) : 28
Electrical Characteristics
- Operating Voltage (V) : 600
Operation/Application
Product Type Features
- Cable Style : Primary
- Wall Type : Single Wall
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]