Terminal Crimpband, Open Band Connector Crimp 2500-4700 CMA
Terminal Crimpband, Open Band Connector Crimp 2500-4700 CMA
Steel Tin Crimp Terminal, Female, Straight, Non-Insulated Product overview: 60932-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60932-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333564-60932-2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 2500-4700 CMA
Standard Package: 50,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 609322,A100704TR,226
Base Product Number: 60932
RoHS Status: RoHS Compliant
60932-2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100704TR-ND | 392-60932-2 | 1333564-60932-2 | 96AC6864 | 60932-2 |
| Product Name | Wire Splice Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Wire Splice Connectors | 60932-2 Rohs Compliant Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |