TE Connectivity
PCB Terminals
60922-1
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 5.21 MM [.205 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
- Terminal Size : 5.2
Dimensions
- PCB Hole Diameter : 3.68 MM [.145 INCH ]
- Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
60922-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details