TE Connectivity
PCB Terminals
60921-1
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 5.2
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Underplating Material : None
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 5.21 MM [.205 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
- Terminal Size : 5.2
Dimensions
- PCB Hole Diameter : 3.68 MM [.145 INCH ]
- Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A114096-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
60921-1 |
A114096-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Unplated
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details