TE Connectivity Wire-Board Connector Receptacle 34Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 609-3441LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 34POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:609 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 34POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:609 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 34Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 16M3404 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 34Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity
16M3404
Wire-Board Connector Receptacle 34Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 16M3404
WIRE-BOARD CONNECTOR RECEPTACLE 34POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:609 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 34POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:609 Series RoHS Compliant: Yes

Supplier's Site Datasheet
609-3441Lf Fem Sockt,lead Free Buchanan - Te Connectivity - 42AJ5481 - Newark, An Avnet Company
Chicago, IL, United States
609-3441Lf Fem Sockt,lead Free Buchanan - Te Connectivity
42AJ5481
609-3441Lf Fem Sockt,lead Free Buchanan - Te Connectivity 42AJ5481
609-3441LF FEM SOCKT,LEAD FREE

609-3441LF FEM SOCKT,LEAD FREE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16M3404 42AJ5481
Product Name Wire-Board Connector Receptacle 34Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 609-3441Lf Fem Sockt,lead Free Buchanan - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details