TE Connectivity Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 609-2630

Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 93F8061 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
93F8061
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 93F8061
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F8061
Product Name Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-09-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details