TE Connectivity Wire-Board Connector, 26 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 609-2603

Description
WIRE-BOARD CONNECTOR, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Connector Type:Wire to Board RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONNECTOR, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Connector Type:Wire to Board RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, 26 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 93F8220 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 26 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
93F8220
Wire-Board Connector, 26 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 93F8220
WIRE-BOARD CONNECTOR, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Connector Type:Wire to Board RoHS Compliant: No

WIRE-BOARD CONNECTOR, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Connector Type:Wire to Board RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F8220
Product Name Wire-Board Connector, 26 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers