TE Connectivity Wire-Board Connector Receptacle 10 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 609-1041

Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:IDC / IDT RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:IDC / IDT RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 96F9267 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
96F9267
Wire-Board Connector Receptacle 10 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 96F9267
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:IDC / IDT RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:IDC / IDT RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F9267
Product Name Wire-Board Connector Receptacle 10 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details