TE Connectivity Power Cable 6087313001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 14.05 MM  [.553 INCH ] Conductor Insulation Diameter (MM) : 17 Outside Cable Diameter : 18.8 MM  [.74 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 14.05 MM  [.553 INCH ] Conductor Insulation Diameter (MM) : 17 Outside Cable Diameter : 18.8 MM  [.74 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 6087313001 - TE Connectivity
Berwyn, PA, United States
Power Cable
6087313001
Power Cable 6087313001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 14.05 MM  [.553 INCH ] Conductor Insulation Diameter (MM) : 17 Outside Cable Diameter : 18.8 MM  [.74 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Thermorad
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 14.05 MM  [.553 INCH ]
  • Conductor Insulation Diameter (MM) : 17
  • Outside Cable Diameter : 18.8 MM  [.74 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : 95

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : FTR16
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 6087313001
Product Name Power Cable
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 141955-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 074869-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details