TE Connectivity Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 60851-1.

Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 29AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
29AC0611
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 29AC0611
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; PRODUCT RANGE:FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:-; TERMINAL MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0611
Product Name Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products