TE Connectivity Quick Connects, Quick Disconnect Connectors 60851-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27665CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27665CT-ND
Quick Connects, Quick Disconnect Connectors A27665CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27665TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27665TR-ND
Quick Connects, Quick Disconnect Connectors A27665TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60851-1
Electronic Connector 392-60851-1
Faston 250 Flag Receptacle, Brass/Tin, 12-10 AWG, Right Angle Product overview: 60851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60851-1 can be used for catalog matching and distributor lookup.

Faston 250 Flag Receptacle, Brass/Tin, 12-10 AWG, Right Angle Product overview: 60851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60851-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Gull Wing Gender: Receptacle Tab Thickness: 0.019" (0.50mm) Insulation: Insulated Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Thickness: 0.019" (0.50mm)
Insulation: Insulated
Mounting Type: Fixed

Buy Now Datasheet
Terminals - 60851-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
60851-1
Terminals 60851-1
FST PREM FLG RCPT STP

FST PREM FLG RCPT STP

Buy Now
Sheung Wan, Hong Kong
Terminals
60851-1
Terminals 60851-1
Terminals 250 FLG REC 12-10 Reel of 3500

Terminals 250 FLG REC 12-10 Reel of 3500

Buy Now Datasheet
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 70C3833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
70C3833
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 70C3833
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
250 Faston Rec 12-10 Awg Tpbr Amp - Te Connectivity - 42AJ5465 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Rec 12-10 Awg Tpbr Amp - Te Connectivity
42AJ5465
250 Faston Rec 12-10 Awg Tpbr Amp - Te Connectivity 42AJ5465
250 FASTON REC 12-10 AWG TPBR

250 FASTON REC 12-10 AWG TPBR

Supplier's Site
CONN QC RCPT 10-12AWG 0.250 - 792-60851-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 10-12AWG 0.250
792-60851-1
CONN QC RCPT 10-12AWG 0.250 792-60851-1
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 60851-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60851-1
Quick Connects, Quick Disconnect Connectors 60851-1
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27665CT-ND 392-60851-1 60851-1 60851-1 70C3833 42AJ5465 792-60851-1 60851-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors,Interconnects Terminals Terminals Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 250 Faston Rec 12-10 Awg Tpbr Amp - Te Connectivity CONN QC RCPT 10-12AWG 0.250 Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle
Mounting Free Hanging (In-Line), Right Angle Fixed Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details