TE Connectivity Electronic Connector 60850-2

Description
Faston 187 Tab Terminal, Male, 18-14 AWG, Tin Plated Brass Product overview: 60850-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60850-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Faston 187 Tab Terminal, Male, 18-14 AWG, Tin Plated Brass Product overview: 60850-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60850-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-60850-2
Electronic Connector 392-60850-2
Faston 187 Tab Terminal, Male, 18-14 AWG, Tin Plated Brass Product overview: 60850-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60850-2 can be used for catalog matching and distributor lookup.

Faston 187 Tab Terminal, Male, 18-14 AWG, Tin Plated Brass Product overview: 60850-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60850-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364923-60850-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364923-60850-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364923-60850-2
Win Source Part Number: 1364923-60850-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60850 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.675" (17.15mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.120" ~ 0.150" (3.05mm ~ 3.81mm)

Win Source Part Number: 1364923-60850-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60850
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.675" (17.15mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.120" ~ 0.150" (3.05mm ~ 3.81mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27901CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27901CT-ND
Quick Connects, Quick Disconnect Connectors A27901CT-ND
"0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27901TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27901TR-ND
Quick Connects, Quick Disconnect Connectors A27901TR-ND
"0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 16H1870 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
16H1870
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 16H1870
MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4182
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4182
MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60850-2
Terminals 60850-2
Terminals 187 FAST TAB IS 18-14 AWG

Terminals 187 FAST TAB IS 18-14 AWG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-60850-2 1364923-60850-2 A27901CT-ND 16H1870 60850-2
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details