Brass Receptacle Terminal, 28A, 18-22AWG, Tin Plated Product overview: 60838-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60838-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
CONN QC RCPT 18-22AWG 0.250
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-60838-1 | 60838-1 | A114091-ND | 15J7986 | 60838-1 | 60838-1 |
| Product Name | 28A Electronic Connector | Contacts | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity | Terminals | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Receptacle | Crimp | ||||
| Current Rating | 28.0 amps |